The S822D is a double-pole, double-throw toggle switch with screw lugs and a flattened lever, rated for 30A resistive and 1A inductive load at 125V AC, and up to 30A at 30V DC, 20A at 125V DC, 15A at 250V DC, and 4A at 400V DC. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC for one minute. Mechanical life is 50,000 operations; electrical life is 25,000 operations. The toggle is brass with nickel plating, the case is melamine phenol, and terminals are brass with silver or nickel plating. Operating temperature range is -10°C to +70°C. Mounting panel thickness is 0.177" (4.5mm), with a keyway of M4.5x6 and mounting torque of 2.94 Nm. UL and cULus recognition available with "/U" or "/CUL" suffixes; CSA certification with "/C". Standard hardware includes AT503M, AT506M, AT508, and AT527M components.
S1AWB-WL
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switch DPDT Panel Mount
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
SWITCH TOGGLE DPDT 30A 30V
Toggle Switches DPDT ON-NONE-ON SCREW LUG
SWITCH, TOGGLE, DPDT, 30A; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Screw RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S822D | 2300-S822D | 360-3230-ND | S822D | 70192454 | S822D | S822D | 10X9541 |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 30A; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals | Screw Terminals; Screw | |||
| Current Rating | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps |