TOGGLE, 20A, SPDT, (On)-Off-(On), Screw
Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 20A, 125VAC, SCREW; Switch Operation:(On)-Off-(
Toggle Switches 20A 125VAC Screw (On)-Off-(On) 1 Pole
SWITCH TOGGLE SPDT 20A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-ST16DD00 | EG4819-ND | 24R3976 | ST16DD00 | ST16DD00 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 20A, 125Vac, Screw; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals; ScrewRoHS Compliant: Yes | Screw Terminals; Screw Terminal |