SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switch SPDT Surface Mount, Right Angle
SWITCH TOGGLE SPDT 0.4VA 20V
Sealed Sub-Miniature Toggle Switch
Toggle Switches SPDT 0.4VA 20VAC/DC 5.5mm On-Off-Mom
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-TL38WS84065CT-ND | TL38WS84065 | TL38WS84065 | TL38WS84065 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |