Sealed Miniature Toggle Switch
Toggle Switch SPDT Through Hole, Right Angle
Win Source Part Number: 1232926-SW236AD7
Category: Switches>Toggle Switches
Series: S
Termination Style: PC Pin
Features: Sealed
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 7.50mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SW236
Toggle Switches SPDT 0.3A 30V 7.5mm On-On
SWITCH TOGGLE SPDT 4A 30V
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | SW236AD7 | SW236AD7-ND | 1232926-SW236AD7 | SW236AD7 | SW236AD7 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |