Toggle Switch DPDT Panel Mount
TOGGLE, 20A, DPDT, On-Off-(On), Quick Connect - 0.250"
Toggle Switches 20A 125VAC 6.3mm Tab On-Off-(On) 2 Pole
SWITCH TOGGLE DPDT 20A 125V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | ST24JD00-ND | 1400-ST24JD00 | ST24JD00 | ST24JD00 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | On-Off-Mom | Three Position Momentary (Center OFF) | On-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |