MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPDT, 25A, 125VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE DPDT 25A 125V
Toggle Switches DPDT ON-OFF-ON W/.25 QC TERMINALS
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S333F | 2300-S333F | S333F-ND | 10X9450 | S333F | S333F |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 25A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |