Toggle Switch SPDT Panel Mount
Manufacturer: NKK Switches
Win Source Part Number: 932779-S305
Series: S300
Operating Temperature Range: -10°C ~ 70°C
Features: Toggle Switch SPDT Panel Mount
Package: Bulk
Mounting: Panel Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 360-1188, 360-1188-ND, 360-1188INACTIVE, 360-1902, S305-RO
MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE
SWITCH TOGGLE SPDT 15A 125V
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, SPDT, ON-NONE-(ON)
Toggle Switches SPDT ON-MOM 15A SOLDER LUG
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 360-1902-ND | 932779-S305 | 2300-S305 | S305 | 70192208 | S305 | 10X9409 |
| Product Name | Toggle Switches | Toggle Switches - S305 | Toggle Switches | Switches - Toggle Switches | SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, SPDT, ON-NONE-(ON) | Toggle Switches | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Momentary | Momentary | |||||
| Momentary Contact Switch Function | Momentary ON | On-Mom | On-None-(On) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |