MEDIUM CAPACITY STANDARD SIZE TOGGLE
NKK Switches S339T Toggle Switch
Toggle Switch DPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switches ON-OFF-(ON) SCREW LUG
SWITCH TOGGLE DPDT 15A 125V
SWITCH, TOGGLE, DPDT, 20A, 250VAC; Switch Operation:On-Off-(On
| New Yorker Electronics Co., Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-S339T | 1960235 | 360-1916-ND | S339T | S339T | S339T | 10X9468 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 20A, 250Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-off-on | On-Off-Mom | On-Off-Mom | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Standards / Compliances | RoHS | RoHS | RoHS |