Toggle Switch SPST Panel Mount
IP68 SEALED POWER TOGGLE SWITCH,
IP68 SEALED POWER TOGGLE SWITCH,
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2057-SW-T4-1A-E-TA1-01-ND | 1001-SW-T4-1A-E-TA1-01 | SW-T4-1A-E-TA1-01 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round with Cap | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |