Toggle Switch SPDT Panel Mount
Toggle Switches SPDT ON OFF-ON
SWITCH TOGGLE SPDT 3A 120V
Subminature Toggle Switches, PC Mounting, 20 Milliohms Contact Resistance
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN10998-ND | T101KZQE | T101KZQE | 70128481 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle; PC; 3 A; 120 VAC; Toggle; lt 20 Milliohms; 10^9 Ohms; Solder Lug |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |