Toggle Switch 3PDT Panel Mount
TOGGLE, 24A, 3PDT, On-On, Quick Connect - 0.250"
SWITCH TOGGLE 3PDT 24A 125V
Toggle Switches 3DPT 24A 250 QC
SWITCH, TOGGLE, 3PDT, 24A, 125VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:24A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG4831-ND | 1400-ST34SE00 | ST34SE00 | ST34SE00 | 24R3998 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, 3Pdt, 24A, 125Vac; Switch Operation E-Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT |