Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches Toggle SPDT On-Off-On
TOGGLE SWITCH, SPDT, 20V; Switch Operation:On-Off-On;
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN11268-ND | T103STDCBE | T103STDCBE | 98K1963 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 20V; Switch Operation C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |