C&K Components Toggle Switches T103MH9AVBE

Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1550-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1550-ND
Toggle Switches CKN1550-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
T103MH9AVBE
Toggle Switches T103MH9AVBE
Toggle Switches ON OFF ON SPDT 20VAC 20VDC 0.4W

Toggle Switches ON OFF ON SPDT 20VAC 20VDC 0.4W

Buy Now Datasheet
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 82AC3733 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
82AC3733
Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 82AC3733
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:T Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:T Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

Supplier's Site
Switches - Toggle Switches T103MH9AVBE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1550-ND T103MH9AVBE 82AC3733 T103MH9AVBE
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2-1825136-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details