Toggle Switch SPDT Panel Mount
NKK Switches S308T Toggle Switch
MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:(On)-Off-(
Toggle Switches SPDT (ON)-OFF-(ON)
SWITCH TOGGLE SPDT 15A 125V
| DigiKey | RS Components, Ltd. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 360-1905-ND | 1245956 | 2300-S308T | 10X9413 | S308T | S308T |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Momentary | Momentary | ||||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | (on)-off-(on) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |