Toggle Switch SPDT Panel Mount
TOGGLE, 20A, SPDT, On-Off-On, Quick Connect - 0.250"
Toggle Switches 20A 2HP SP On-Off-On
SWITCH TOGGLE SPDT 20A 125V
TOGGLE SWITCH, SPDT, 20A, 125VAC; Switch Operation:On-Off-On;
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG4813-ND | 1400-ST145D00 | ST145D00 | ST145D00 | 24R3974 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 20A, 125Vac; Switch Operation E-Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |