S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 4PST Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switches 4PST ON NONE OFF MEDIUM/HIGH CAPACITY
SWITCH TOGGLE 4PST 20A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S41/CUL | S41/CUL | S41/CUL-ND | 2300-S41/CUL | S41/CUL | S41/CUL |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | 4PST | 4PST | 4PST | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug |