The S31T is a three-pole single-throw toggle switch with screw lug terminals, rated for 20A at 125V AC, 9A at 250V AC, 20A at 30V DC, 10A at 125V AC at PF 0.6, and 5A at 250V AC at PF 0.6, with a 25° angle of throw. It has a mechanical life of 50,000 operations and an electrical life of 6,000 operations under inductive load. The toggle is brass with chrome plating, the case is phenolic resin, and terminals are brass with tin plating. Operating temperature is -10°C to +70°C. It meets IP67 when ordered with a splashproof boot assembly. UL and CSA certifications are available when ordered with appropriate suffixes. Mounting requires a 2.94 Nm torque and a maximum panel thickness of 4.6 mm.
S1AWB-WL
Toggle Switch 3PST Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switches 3PST ON-NONE-OFF SCREW LUG
SWITCH TOGGLE 3PST 20A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S31T | S31T-ND | S31T | 2300-S31T | S31T | S31T |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | 3PST | 3PST | 3PST | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal |