The S823 is a double pole, double throw toggle switch with screw terminals, rated for 30A resistive and 15A inductive loads at 125V AC, and 30A at 30V DC. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The contact resistance is 10 milliohms maximum, and the insulation resistance is 1,000 megohms minimum at 500V DC. The dielectric strength is 2,000V AC for one minute. Operating temperature ranges from -10°C to +70°C. The case is made of melamine phenol, the toggle is brass with chrome plating, and the bushing is brass with chrome plating. Mounting requires a panel thickness of 0.177" (4.5mm) and a torque of 2.94 Nm with double nut hardware. UL and CSA certifications are available when ordered with appropriate suffixes. The keyway is M4.5x6 and the overall dimensions include a 12.5mm diameter mounting hole.
S1AWB-WL
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
NKK Switches S823 Toggle Switch
Toggle Switch DPDT Panel Mount
Toggle Switches DPDT ON-OFF-ON HIGH SCREW LUG
SWITCH, TOGGLE, HIGH CAPACITY, STANDARDSIZE, DPDT, ON-OFF-ON, SCREW LUG
SWITCH TOGGLE DPDT 30A 125V
SWITCH, TOGGLE, DPDT, 30A, 250VAC; Switch Operation:On-Off-On;
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S823 | S823 | 2300-S823 | 1959249 | 360-2098-ND | S823 | 70192242 | S823 | 10X9544 |
| Product Name | High Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | SWITCH, TOGGLE, HIGH CAPACITY, STANDARDSIZE, DPDT, ON-OFF-ON, SCREW LUG | Switches - Toggle Switches | Switch, Toggle, Dpdt, 30A, 250Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-off-on | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Current Rating | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps |