Toggle Switch SPDT Panel Mount
MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE
SWITCH TOGGLE SPDT 15A 125V
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:(On)-Off-(
SWITCH, TOGGLE, SPDT, 20A, 250VAC; SWITCH OPERATION:(ON)-OFF-(
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, SPDT,(ON)-OFF-(ON)
Toggle Switches SPDT MOM-OFF-MOM 15A SOLDER LUG
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 360-1904-ND | 2300-S308 | S308 | 10X9411 | 21736806 | 70192209 | S308 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches | Toggle Switch | SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, SPDT,(ON)-OFF-(ON) | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Momentary | Momentary | Momentary | ||||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw |