MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch DPDT Panel Mount
Win Source Part Number: 1376017-S333T
Category: Switches - Toggle Switches
Temperature Range - Operating: -10°C ~ 70°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: S300
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15A (AC), 20A (DC)
Circuit: DPDT
Switch Function: On-Off-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard Round
Termination Style: Screw Terminal
Panel Cutout Dimensions: Circular - 12.50mm Dia
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 17.50mm
Bushing Thread: M12 x 1
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH TOGGLE DPDT 15A 125V
SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, DPDT, ON-OFF-ON
Toggle Switches DPDT ON-OFF-ON TOGGL SCREW LUG
SWITCH, TOGGLE, DPDT, 15A, 250VAC; Switch Operation:On-Off-On;
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S333T | 360-1910-ND | 1376017-S333T | 2300-S333T | S333T | 70192224 | S333T | 10X9453 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches | SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, DPDT, ON-OFF-ON | Toggle Switches | Switch, Toggle, Dpdt, 15A, 250Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||||
| Switch Function | Maintained | |||||||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | |||||
| Pole & Throw Specifications | Double Pole, Double Throw | DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |