Toggle Switch DPST Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
NKK Switches S331F Toggle Switch
SWITCH TOGGLE DPST 20A 125V
SWITCH, TOGGLE, DPST, 25A, 250VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches 20A 125-250VAC 20VDC DPSTON-OFF QC CSA
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 360-3214-ND | S331F | 2300-S331F | 1960237 | S331F | 10X9437 | S331F |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpst, 25A, 250Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Maintained | ||||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |