NKK Switches Rocker & Toggle Switches S331

Description
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Request a Quote Datasheet
Description
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - S331 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
S331
Rocker & Toggle Switches S331
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Buy Now
Rocker & Toggle Switches - S331 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
S331
Rocker & Toggle Switches S331
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Buy Now
Toggle Switches - 2300-S331 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S331
Toggle Switches 2300-S331
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Rocker & Toggle Switches - S331 - Heilind Electronics, Inc.
Wilmington, MA, United States
Rocker & Toggle Switches
S331
Rocker & Toggle Switches S331
Switches & Front Panel Switch, Toggle

Switches & Front Panel Switch, Toggle

Buy Now
Toggle Switches - 360-2087-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-2087-ND
Toggle Switches 360-2087-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Toggle Switch - 109729186 - Radwell International
Willingboro, NJ, United States
Toggle Switch
109729186
Toggle Switch 109729186
SWITCH, TOGGLE, 25A, 250VAC, SWITCH OPERATION: ON-OFF, CONTACT CONFIGURATION: DPST, NONILLUMINATED, SWITCH MOUNTING: PANEL MOUNT, CONTACT VOLTAGE AC NOM:250V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TOGGLE, 25A, 250VAC, SWITCH OPERATION: ON-OFF, CONTACT CONFIGURATION: DPST, NONILLUMINATED, SWITCH MOUNTING: PANEL MOUNT, CONTACT VOLTAGE AC NOM:250V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Toggle Switch -  - Radwell International
Willingboro, NJ, United States
Toggle Switch
Toggle Switch
NKK Pilot Devices S331

NKK Pilot Devices S331

Supplier's Site
Switches - Toggle Switches - S331 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
S331
Switches - Toggle Switches S331
SWITCH TOGGLE DPST 20A 125V

SWITCH TOGGLE DPST 20A 125V

Supplier's Site
Switch, Toggle, Dpst, 25A, 250Vac; Switch Operation Nkk Switches - 10X9435 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 25A, 250Vac; Switch Operation Nkk Switches
10X9435
Switch, Toggle, Dpst, 25A, 250Vac; Switch Operation Nkk Switches 10X9435
SWITCH, TOGGLE, DPST, 25A, 250VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 25A, 250VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
S331
Toggle Switches S331
Toggle Switches DPST ON-OFF MED/HIGH

Toggle Switches DPST ON-OFF MED/HIGH

Buy Now Datasheet
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPST, ON-NONE-OFF - 70192210 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPST, ON-NONE-OFF
70192210
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPST, ON-NONE-OFF 70192210
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPST, ON-NONE-OFF

SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPST, ON-NONE-OFF

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. New Yorker Electronics Co., Inc. Heilind Electronics, Inc. DigiKey Radwell International Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S331 2300-S331 S331 360-2087-ND 109729186 S331 10X9435 S331 70192210
Product Name Rocker & Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switch Toggle Switch Switches - Toggle Switches Switch, Toggle, Dpst, 25A, 250Vac; Switch Operation Nkk Switches Toggle Switches SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPST, ON-NONE-OFF
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST Double Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11AH - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
8 suppliers
Light Switches - 2753546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details