The S5AWB is a single-pole, double-throw waterproof toggle switch with solder lugs, rated for 15A AC at 125V, 6A AC at 250V, and 20A DC at 30V, with a 20° ± 4° angle of throw. It features dual sealing with an internal o-ring and external rubber washer, plus a waterproof silicone rubber boot at the lever base, achieving IP68 compliance per IEC 60529 for dust tightness and 30-minute immersion in 1.5 meters of water. The switch has an electrical life of 25,000 operations and operates within a temperature range of -30°C to +70°C. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC for one minute. The actuator is chrome-plated, and the panel seal includes a nitrile butadiene rubber o-ring and brass hex nut with anti-rotation features. The switch is salt spray tested per MIL-STD-810G Section 509.5.
S1AWB-WL
Toggle Switch SPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE DUAL SEALED WATERPROOF TOGGLE
TOGGLE SWITCH, SPDT, 20A, 30VDC, PANEL; Switch Operation:On-None-(O
Toggle Switches Toggle Switch SPDT, ON-NONE-(ON), 15A @ 125VAC, 6A @ 250VAC, 20A @ 30VDC, Solder Lug, IP68 Waterproof
STD SIZE TOGGLE/MEDIUM CAPACITY/
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S5AWB | 360-4090-ND | 2300-S5AWB | 81AC2148 | S5AWB | S5AWB |
| Product Name | Medium Capacity Waterproof Toggle | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 20A, 30Vdc, Panel; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | Three Position Momentary (Center NEUTRAL) | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 15 to 20 amps | 15 amps | 20 amps | 15 amps |