Sealed Miniature Toggle Switch
Toggle Switch DPDT Through Hole
Win Source Part Number: 1232923-SY246CD7
Category: Switches>Toggle Switches
Series: S
Termination Style: PC Pin
Features: Sealed
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 7.50mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SY246
Toggle Switches DPDT 0.4VA 20VAC/DC 7.5mm, On-On
SWITCH TOGGLE DPDT 0.4VA 20V
TOGGLE SWITCH, DPDT, 0.4VA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:S Series; Contact Current Max:2A; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | SY246CD7 | SY246CD7-ND | 1232923-SY246CD7 | SY246CD7 | SY246CD7 | 04M6573 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 0.4Va, 20V; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |