The S833D is a three-pole double-throw toggle switch with flattened lever and screw lugs, rated for 30A resistive and 15A inductive loads at 125V AC, and up to 30A at 30V DC, with lower ratings for higher DC voltages up to 250V DC. It has a contact resistance of 10 milliohms maximum, insulation resistance of 1,000 megohms minimum at 500V DC, and dielectric strength of 3,000V AC for one minute. Mechanical life is 50,000 operations; electrical life is 25,000 operations. The case is melamine phenol, with brass toggle and bushing, and copper contacts with silver plating. Operating temperature range is -10°C to +70°C. Mounting requires a panel thickness of 0.177" (4.5mm). UL, cULus, and CSA recognition require ordering with the appropriate suffix.
S1AWB-WL
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 3PDT Panel Mount
SWITCH TOGGLE 3PDT 30A 30V
Toggle Switches 3PST ON-OFF-ON SCREW LUG
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S833D | 2300-S833D | S833D | S833D-ND | S833D | S833D |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals | ||
| Current Rating | 3 amps | 30 amps | 30 amps | 3 amps |