S1AWB-WL
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switch DPDT Panel Mount
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switches Series S High Capacity
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S823D/CUL | 2300-S823D/CUL | S823D/CUL-ND | S823D/CUL | S823D/CUL |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals | ||
| Current Rating | 30 amps | 30 amps | 30 amps |