TOGGLE, 20A, SPDT, (On)-Off-(On), Quick Connect - 0.250"
Toggle Switch SPDT Panel Mount
SWITCH, TOGGLE, SPDT, 20A, 125VAC; Switch Operation:(On)-Off-(
SWITCH TOGGLE SPDT 20A 125V
Toggle Switches 20A 1.5HP SP (On)-Off-(On)
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-ST14DD00 | EG4814-ND | 24R3970 | ST14DD00 | ST14DD00 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20A, 125Vac; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals |