Toggle Switch DPDT Panel Mount
TOGGLE, 20A, DPDT, On-Off-On, Solder
Toggle Switches 20A 125VAC Solder On-Off-On 2 Pole
TOGGLE SWITCH, DPDT, 20A, 125VAC, SOLDER; Switch Operation:On-Off-On;
SWITCH TOGGLE DPDT 20A 125V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | ST226D00-ND | 1400-ST226D00 | ST226D00 | 24R3985 | ST226D00 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 20A, 125Vac, Solder; Switch Operation E-Switch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |