S6AL is a double-pole double-throw toggle switch with solder lugs, locking lever, and panel seal, rated for 20A resistive and 10A inductive AC at 125V, and 20A DC at 30V with a power factor of 0.6. The angle of throw is 22°. The case is phenolic resin with a steel cover zinc-plated, and the toggle and bushing are brass with chrome plating. Terminals are brass with tin plating. The switch meets IP67 sealing standards and operates from -10°C to +70°C. Mounting requires an AT503M face hex nut, AT508 lockwasher, and AT537 o-ring. UL and cULus recognition is available when ordered with appropriate marking.
S1AWB-WL
Win Source Part Number: 1375976-S6AL
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: S
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20A (AC/DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Locking Lever
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 12.50mm Dia
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 23.50mm
Bushing Thread: M12 x 1
MEDIUM CAPACITY STANDARD SIZE LOCKING LEVER TOGGLE
Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, LOCKING LEVER, DPDT, SOLDER TERMINALS, ON-NONE-ON, 20A, 125 VAC
Toggle Switches DPDT ON-ON MED CAP SOLDER LUG
SWITCH TOGGLE DPDT 20A 125V
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S6AL | 1375976-S6AL | 2300-S6AL | 360-1927-ND | 70192232 | S6AL | S6AL | 10X9512 |
| Product Name | Medium Capacity Standard Size Panel Seal Toggle | Switches - Toggle Switches | Toggle Switches | Toggle Switches | SWITCH, TOGGLE, LOCKING LEVER, DPDT, SOLDER TERMINALS, ON-NONE-ON, 20A, 125 VAC | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-None-On | On-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |