E-Switch, Inc. Toggle Switches ST3WSE00

Description
TOGGLE, 24A, 3PDT, On-On, Wire Leads 500mm
Request a Quote Datasheet
Description
TOGGLE, 24A, 3PDT, On-On, Wire Leads 500mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1400-ST3WSE00 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
1400-ST3WSE00
Toggle Switches 1400-ST3WSE00
TOGGLE, 24A, 3PDT, On-On, Wire Leads 500mm

TOGGLE, 24A, 3PDT, On-On, Wire Leads 500mm

Supplier's Site Datasheet
Toggle Switches - 141-ST3WSE00-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
141-ST3WSE00-ND
Toggle Switches 141-ST3WSE00-ND
Toggle Switch 3PDT Panel Mount

Toggle Switch 3PDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
ST3WSE00
Switches - Toggle Switches ST3WSE00
SWITCH TOGGLE 3PDT 24V 125V

SWITCH TOGGLE 3PDT 24V 125V

Supplier's Site
Toggle Sw, Dpdt, 24A, 125Vac, Panel; Switch Operation E-Switch - 04AJ6404 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Dpdt, 24A, 125Vac, Panel; Switch Operation E-Switch
04AJ6404
Toggle Sw, Dpdt, 24A, 125Vac, Panel; Switch Operation E-Switch 04AJ6404
TOGGLE SW, DPDT, 24A, 125VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:ST3 Series; Switch Mounting:Panel Mount; Contact Current Max:24A; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SW, DPDT, 24A, 125VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:ST3 Series; Switch Mounting:Panel Mount; Contact Current Max:24A; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-ST3WSE00 141-ST3WSE00-ND ST3WSE00 04AJ6404
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Sw, Dpdt, 24A, 125Vac, Panel; Switch Operation E-Switch
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Pole & Throw Specifications 3PDT 3PDT 3PDT 3PDT
Terminal Type Wire Leads Wire Leads Wire Leads; Wire Leads
Current Rating 24 amps 24 amps 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A19EW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details