NKK Switches Toggle Switches S331F/U

Description
Toggle Switch DPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - S331F/U-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
S331F/U-ND
Toggle Switches S331F/U-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - S331F/U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
S331F/U
Rocker & Toggle Switches S331F/U
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Buy Now
Toggle Switches - 2300-S331F/U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S331F/U
Toggle Switches 2300-S331F/U
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Switches - Toggle Switches - S331F/U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
S331F/U
Switches - Toggle Switches S331F/U
SWITCH TOGGLE DPST 20A 125V

SWITCH TOGGLE DPST 20A 125V

Supplier's Site
Switch, Toggle, Dpst, 25A, 250Vac; Switch Operation Nkk Switches - 10X9440 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 25A, 250Vac; Switch Operation Nkk Switches
10X9440
Switch, Toggle, Dpst, 25A, 250Vac; Switch Operation Nkk Switches 10X9440
SWITCH, TOGGLE, DPST, 25A, 250VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 25A, 250VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
S331F/U
Toggle Switches S331F/U
Toggle Switches 20A 125-250VAC 20VDC DPST ON-OFF QC

Toggle Switches 20A 125-250VAC 20VDC DPST ON-OFF QC

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S331F/U-ND S331F/U 2300-S331F/U S331F/U 10X9440 S331F/U
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpst, 25A, 250Vac; Switch Operation Nkk Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A18AV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 1165499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details