SWITCH TOGGLE DPDT 16A 125V
TOGGLE, 16A, DPST, Off-(On), Screw, IP68
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 141-ST4DP1AT1S2-ND | 1400-ST4DP1AT1S2 |
| Product Name | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Momentary OFF | Momentary OFF |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Single Throw |