C&K Components Switches - Toggle Switches T105MH9ABE

Description
Win Source Part Number: 1025592-T105MH9ABE Category: Switches>Toggle Switches Series: T Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 5.33mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): E101MD1ABE; T101MH9ABE; ET01MD1CBE; A101SYCB04; TT11DGPC104T105-MH9A BE; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-T105MH9ABE,*T10 5MH9ABE,CKN1386 Base Product Number: T105
Request a Quote Datasheet
Description
Win Source Part Number: 1025592-T105MH9ABE Category: Switches>Toggle Switches Series: T Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 5.33mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): E101MD1ABE; T101MH9ABE; ET01MD1CBE; A101SYCB04; TT11DGPC104T105-MH9A BE; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-T105MH9ABE,*T10 5MH9ABE,CKN1386 Base Product Number: T105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1025592-T105MH9ABE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1025592-T105MH9ABE
Switches - Toggle Switches 1025592-T105MH9ABE
Win Source Part Number: 1025592-T105MH9ABE Category: Switches>Toggle Switches Series: T Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 5.33mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): E101MD1ABE; T101MH9ABE; ET01MD1CBE; A101SYCB04; TT11DGPC104T105-MH9A BE; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-T105MH9ABE,*T10 5MH9ABE,CKN1386 Base Product Number: T105

Win Source Part Number: 1025592-T105MH9ABE
Category: Switches>Toggle Switches
Series: T
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Standard Round
Actuator Length: 5.33mm
Electrical Life: 30,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): E101MD1ABE; T101MH9ABE; ET01MD1CBE; A101SYCB04; TT11DGPC104T105-MH9ABE;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-T105MH9ABE,*T105MH9ABE,CKN1386
Base Product Number: T105

Buy Now Datasheet
Toggle Switches - CKN1386-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1386-ND
Toggle Switches CKN1386-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Toggle Switches T105MH9ABE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
T105MH9ABE
Toggle Switches T105MH9ABE
Toggle Switches Toggle SPDT R/A MOM-OFF-MOM

Toggle Switches Toggle SPDT R/A MOM-OFF-MOM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1025592-T105MH9ABE CKN1386-ND T105MH9ABE T105MH9ABE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825139-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 21505875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details