The S32 is a three-pole double-throw toggle switch with solder lug terminals, rated for 20A resistive and 9A inductive loads at 125V AC, 20A resistive and 10A inductive loads at 250V AC, and 20A resistive and 8A inductive loads at 30V DC, with a power factor of 0.6. It has an angle of throw of 25°, a mechanical life of 50,000 operations, and an electrical life of 25,000 operations under resistive load. The case is phenolic resin, the toggle and bushing are brass with chrome plating, and terminals are brass with tin plating. Operating temperature ranges from -10°C to +70°C. It meets IP67 sealing standards for splashproof models. Mounting torque is 2.94 Nm (26 lb•in) for double nut installation. UL and CSA certifications are available when ordered with appropriate markings.
S1AWB-WL
Toggle Switch 3PDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, 3PDT, ON-NONE-ON
SWITCH TOGGLE 3PDT 20A 125V
SWITCH, TOGGLE, 3PDT, 25A, 125VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches 20A 125-250VAC 20VDC 3PDT ON-ON SLDR LUG
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S32 | 360-2085-ND | S32 | 2300-S32 | 70192216 | S32 | 10X9424 | S32 |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, 3PDT, ON-NONE-ON | Switches - Toggle Switches | Switch, Toggle, 3Pdt, 25A, 125Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-None-On | On-On | |||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | |||
| Current Rating | 20 amps | 20 amps | 20 to 25 amps | 20 amps | 25 amps | 25 amps |