The S832/U is a three-pole double-throw toggle switch with screw lugs, designed for resistive and inductive loads up to 30A AC at 125V or 250V, and 30A DC at 30V, with an electrical life of 25,000 operations. It features brass toggle and bushing with chrome plating, a melamine phenolic case, and silver-plated copper contacts. The switch has a panel mounting requirement of 0.177" (4.5mm) maximum thickness and uses standard hardware including a face hex nut, locking ring, lockwasher, and backup hex nut. UL recognition is included when ordered with the "/U" suffix. The actuator keyway is M4.5x6, and the operating temperature range is −10°C to +70°C. The case and terminals comply with the Series S general specifications for materials and electrical ratings.
S1AWB-WL
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 3PDT Panel Mount
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switches 3PDT ON-ON SCREW TERMINALS 30A W/UL
SWITCH, TOGGLE, 3PDT, 30A, 250VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S832/U | 2300-S832/U | S832/U-ND | S832/U | S832/U | 10X9557 |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, 3Pdt, 30A, 250Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | ||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals | |||
| Current Rating | 30 amps | 30 amps | 30 amps | 30 amps |