NKK Switches Toggle Switches S309

Description
NKK Switches S309 Toggle Switch
Request a Quote Datasheet
Description
NKK Switches S309 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1959267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1959267
Toggle Switches 1959267
NKK Switches S309 Toggle Switch

NKK Switches S309 Toggle Switch

Supplier's Site
Toggle Switches - 360-1906-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-1906-ND
Toggle Switches 360-1906-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 2300-S309 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S309
Toggle Switches 2300-S309
MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE

MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Switches - Toggle Switches - S309 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
S309
Switches - Toggle Switches S309
SWITCH TOGGLE SPDT 15A 125V

SWITCH TOGGLE SPDT 15A 125V

Supplier's Site
Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches - 10X9415 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches
10X9415
Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches 10X9415
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
S309
Toggle Switches S309
Toggle Switches SPDT ON-OFF-MOM 15 SOLDER LUG

Toggle Switches SPDT ON-OFF-MOM 15 SOLDER LUG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1959267 360-1906-ND 2300-S309 S309 10X9415 S309
Product Name Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-(on) On-Off-Mom On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Solder Terminals Solder Terminals; Solder Lug Screw Terminals
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825136-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers