MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch DPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switches DPDT MOM-OFF-MOM 15A SOLDER LUG
SWITCH TOGGLE DPDT 15A 125V
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPDT, (ON)-OFF-(ON)
SWITCH, TOGGLE, DPDT, 20A, 250VAC; Switch Operation:(On)-Off-(
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S338 | 360-1913-ND | 2300-S338 | S338 | S338 | 70192215 | 10X9458 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, DPDT, (ON)-OFF-(ON) | Switch, Toggle, Dpdt, 20A, 250Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Momentary | Momentary | Momentary | ||||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |