TOGGLE, 20A, DPDT, (On)-Off-(On), Screw
Toggle Switch DPDT Panel Mount
TOGGLE SWITCH, DPDT, 20A, 125VAC; Switch Operation:(On)-Off-(
SWITCH TOGGLE DPDT 20A 125V
Toggle Switches 20A 125VAC Screw (On)-Off-(On) 2 Pole
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-ST26KD00 | EG4829-ND | 24R3994 | ST26KD00 | ST26KD00 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 20A, 125Vac; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal |