E-Switch, Inc. Toggle Switches ST5SP81T2C2

Description
TOGGLE, 16A, SPDT, On-Off-On, Quick Connect - 0.250", IP40
Request a Quote Datasheet
Description
TOGGLE, 16A, SPDT, On-Off-On, Quick Connect - 0.250", IP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-ST5SP81T2C2
TOGGLE, 16A, SPDT, On-Off-On, Quick Connect - 0.250", IP40

TOGGLE, 16A, SPDT, On-Off-On, Quick Connect - 0.250", IP40

Supplier's Site Datasheet
Toggle Switches - 141-ST5SP81T2C2-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
141-ST5SP81T2C2-ND
Toggle Switches 141-ST5SP81T2C2-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Sw, Spdt, 20A, 250V, Panel; Switch Operation E-Switch - 62AJ3543 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Spdt, 20A, 250V, Panel; Switch Operation E-Switch
62AJ3543
Toggle Sw, Spdt, 20A, 250V, Panel; Switch Operation E-Switch 62AJ3543
TOGGLE SW, SPDT, 20A, 250V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ST5 Series; Switch Mounting:Panel Mount; Contact Current Max:16A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SW, SPDT, 20A, 250V, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:ST5 Series; Switch Mounting:Panel Mount; Contact Current Max:16A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
ST5SP81T2C2
Switches - Toggle Switches ST5SP81T2C2
SWITCH TOGGLE SPDT 16A 125V

SWITCH TOGGLE SPDT 16A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-ST5SP81T2C2 141-ST5SP81T2C2-ND 62AJ3543 ST5SP81T2C2
Product Name Toggle Switches Toggle Switches Toggle Sw, Spdt, 20A, 250V, Panel; Switch Operation E-Switch Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Subminiature Toggle - A1SJV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details