The S38 is a three-pole double-throw toggle switch with solder lug terminals, rated for 15A at 125V AC, 6A at 250V AC, 15A at 30V DC, and 8A at 125V AC with a power factor of 0.6. It features a 25° angle of throw and is designed for bushing mount installation. The toggle is brass with chrome plating, the case is phenolic resin, and terminals are brass with tin plating. It has an electrical life of 25,000 operations minimum. The switch meets IP67 sealing standards when ordered with splashproof features. UL, cULus, and CSA certifications are available when ordered with appropriate suffixes. Maximum panel thickness is 0.181″ (4.6 mm).
S1AWB-WL
Toggle Switch 3PDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
NKK Switches S38 Toggle Switch
Toggle Switches 3PDT (ON)-OFF-(ON)
SWITCH TOGGLE 3PDT 15A 125V
SWITCH, TOGGLE, 3PDT, 15A, 125VAC; Switch Operation:(On)-Off-(
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S38 | 360-1919-ND | 2300-S38 | S38 | 1959258 | S38 | S38 | 10X9471 |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, 3Pdt, 15A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | (on)-off-(on) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | ||||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Straight PC Pins; Solder | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 15 to 20 amps | 15 amps | 15 amps | 15 amps |