Series S medium capacity standard size toggle switches are splashproof or standard industrial switches for resistive and inductive loads, rated up to 20A AC at 125/250V and 20A DC at 30V, with a 25° or 28° angle of throw depending on model. They feature brass chrome-plated toggles, phenolic resin cases, silver-plated copper contacts, and brass tin-plated terminals. Mounting is via bushing with a maximum panel thickness of 0.158" (4.0 mm). Operating temperature ranges from -30°C to +70°C for splashproof models, and -10°C to +70°C for others. All models meet IP67 per IEC 60529 when configured with splashproof seals. Electrical life is 25,000 operations minimum, with mechanical life at 30,000 or 50,000 operations depending on model. UL and CSA certifications are available when ordered with /U, /CUL, or /C suffixes. Solder lug terminals are standard for single and double pole variants.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 4PST Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switches 4PST ON NONE OFF MEDIUM/HIGH CAPACITY
SWITCH TOGGLE 4PST 20A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S41F/CUL | S41F/CUL | S41F/CUL-ND | 2300-S41F/CUL | S41F/CUL | S41F/CUL |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | 4PST | 4PST | 4PST | |||
| Terminal Type | Panel Mount | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |