The S43F is a four-pole double-throw toggle switch with quick-connect terminals, rated for 20A resistive and 9A inductive load at 125V AC, and 20A DC at 30V with a power factor of 0.6. It has an angle of throw of 30° and operates within a temperature range of -10°C to +70°C. The toggle is made of brass with chrome plating, the case is phenolic resin, and terminals are tin-plated brass. Mounting uses a double-nut configuration with a torque of 2.94 Nm. The switch meets IP67 for splashproof versions and is UL and CSA certified when ordered with appropriate markings. It does not have terminals 2, 5, 8, or 11 in the 'ON' position. The panel thickness maximum is 0.181" (4.6 mm).
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 4PDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switches 20A 125-250VAC 20VDC 4PDT ON-OFF-ON QC
SWITCH, TOGGLE, 4PDT, 25A, 125VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE 4PDT 20A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S43F | 2300-S43F | 360-1924-ND | S43F | S43F | 10X9501 | S43F |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, 4Pdt, 25A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount | Quick Connect / Blade | Screw Terminals | Quick Connect - 0.250\" (6.3mm) | |||
| Current Rating | 20 amps | 20 amps | 25 amps | 20 amps |