The S832/C is a three-pole double-throw toggle switch with screw lug terminals, rated for 30A resistive and 15A inductive AC loads at 125V and 250V, and 30A DC at 30V. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The toggle is brass with chrome plating, the case is melamine phenolic, and the contacts are silver alloy capped on copper. It operates from -10°C to +70°C and meets CSA certification when ordered with the "/C" suffix. Mounting requires a 4.5mm panel thickness with standard hardware including a face hex nut, locking ring, lockwasher, and backup hex nut. The keyway is M4.5x6. UL and cULus recognition require additional suffixes and are not implied by the "/C" marking.
S1AWB-WL
Toggle Switch 3PDT Panel Mount
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switches DPDT ON-OFF-ON SCREW TERMINALS 30A W/CSA
SWITCH TOGGLE 3PDT 30A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S832/C | S832/C-ND | 2300-S832/C | S832/C | S832/C | S832/C |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Current Rating | 30 amps | 30 amps | 30 amps |