TOGGLE, 20A, SPDT, (On)-Off-(On), Wire Leads 500mm
Toggle Switch SPDT Panel Mount
TOGGLE SW, DPDT, 20A, 125VAC, PANEL; Switch Operation:(On)-Off-(
SWITCH TOGGLE SPDT 20A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-ST1WDD10 | 141-ST1WDD10-ND | 04AJ6402 | ST1WDD10 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Sw, Dpdt, 20A, 125Vac, Panel; Switch Operation E-Switch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Wire Leads | Wire Leads | Wire Leads; Wire Leads |