The S48 is a four-pole double-throw toggle switch with solder lug terminals, rated for 20A at 125V AC, 9A at 250V AC, and 20A at 30V DC with a 0.6 power factor. It has a 25° angle of throw and operates within a temperature range of -10°C to +70°C. The switch features silver-plated copper contacts, a brass toggle and bushing with chrome plating, and a phenolic resin case. It is designed for bushing mount installation with a maximum panel thickness of 0.220" (5.6mm). UL, cULus, and CSA certifications require adding a suffix to the part number. Mechanical life exceeds 50,000 operations; electrical life is rated at 25,000 operations.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 4PDT Panel Mount
SWITCH, TOGGLE, 4PDT, 20A, 250VAC; Switch Operation:(On)-Off-(
Toggle Switches 4PDT (ON)-OFF-(ON)
SWITCH TOGGLE 4PDT 15A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S48 | 2300-S48 | S48 | 360-2910-ND | 10X9507 | S48 | S48 |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, 4Pdt, 20A, 250Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 15 to 20 amps | 15 amps | 20 amps | 15 amps |