Toggle Switch SPDT Through Hole, Right Angle, Vertical
Toggle Switches Mom OFF Mom SPDT 20VAC 20VDC 0.4W
TOGGLE SW, SPDT, 0.4VA, 20V, THT; Switch Operation:(On)-Off-(
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN11925-ND | T105LH9AVBE | 35AH8239 | T105LH9AVBE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Sw, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |