The S31 is a three-pole single-throw toggle switch with solder lug terminals, rated for 20A resistive and 9A inductive loads at 125V AC, 20A resistive and 10A inductive loads at 250V AC, and 20A at 30V DC with a power factor of 0.6. It has a 25° angle of throw, operates between -10°C and +70°C, and meets IP67 sealing for splashproof models. The toggle is brass with chrome plating, the case is phenolic resin, and terminals are brass with tin plating. Mechanical life is 50,000 operations, and electrical life is 25,000 operations for resistive loads. It supports UL and CSA certifications when ordered with appropriate markings. The maximum panel thickness is 0.181" (4.6mm). Mounting torque is 2.94 Nm (26 lb•in) for double nut configurations.
S1AWB-WL
Toggle Switch 3PST Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH, TOGGLE, 3PST, 25A, 125VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE 3PST 20A 125V
Toggle Switches 20A 125-250VAC 20VDC 3PST ON-OFF SLDR LUG
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S31 | 360-2083-ND | 2300-S31 | S31 | 10X9418 | S31 | S31 |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, 3Pst, 25A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||||
| Pole & Throw Specifications | 3PST | 3PST | 3PST | 3PST | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals |