The S822/U is a double-pole, double-throw toggle switch with screw terminals, rated for 30A resistive and 15A inductive loads at 125V AC, and 30A DC at 30V. It features a brass toggle with chrome plating, a melamine phenolic case, and silver alloy contacts. The switch has an operating temperature range of -10°C to +70°C, a mechanical life of 50,000 operations, and an electrical life of 25,000 operations. It is recognized by UL and cULus when ordered with the "/U" suffix. The panel cutout requires a thickness of 0.177" (4.5mm), and it uses standard mounting hardware including a hex nut, locking ring, lockwasher, and backup hex nut. The keyway is M4.5x6, with a 12mm mounting diameter.
S1AWB-WL
Toggle Switch DPDT Panel Mount
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switches DPDT ON-ON SCREW TERMINALS 30A W/UL
SWITCH, TOGGLE, DPDT, 30A, 250VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 30A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S822/U | 360-3860-ND | 2300-S822/U | S822/U | S822/U | 10X9539 | S822/U |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 30A, 250Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Current Rating | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps |