C&K Components Toggle Switches T103SHZQE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1087-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1087-ND
Toggle Switches CKN1087-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switch, Toggle, TINY, ON-OFF-ON, SolderTerminalS, SPDT - 70128495 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, TINY, ON-OFF-ON, SolderTerminalS, SPDT
70128495
Switch, Toggle, TINY, ON-OFF-ON, SolderTerminalS, SPDT 70128495
T Series Subminiature Toggle Switches, SPDT Contact Form, Stainless Steel Body Material, Epoxy Seal Toggles: Brass, chrome plated. Bushings: Brass, nickel plated 10-48UNS-2A. Included Hardware: Nut, locking ring, and lockwasher. Switches Not Right Angle Mounted and without Support Bracket. Contact Rating: 3 A @ 120 VAC or 28 VDC (UL) for all models with On-None-On switch function, all others 2 A @ 120 VAC or 28 VDC. End Contacts: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Switches with Right Angle Mounting or Support Bracket. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate, 0.1" terminal spacing.

T Series Subminiature Toggle Switches, SPDT Contact Form, Stainless Steel Body Material, Epoxy Seal
Toggles: Brass, chrome plated. Bushings: Brass, nickel plated 10-48UNS-2A. Included Hardware: Nut, locking ring, and lockwasher. Switches Not Right Angle Mounted and without Support Bracket. Contact Rating: 3 A @ 120 VAC or 28 VDC (UL) for all models with On-None-On switch function, all others 2 A @ 120 VAC or 28 VDC. End Contacts: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Switches with Right Angle Mounting or Support Bracket. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate, 0.1" terminal spacing.

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
T103SHZQE
Toggle Switches T103SHZQE
Toggle Switches ON-OFF-ON SPDT SLDR

Toggle Switches ON-OFF-ON SPDT SLDR

Buy Now Datasheet
Switches - Toggle Switches - T103SHZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
T103SHZQE
Switches - Toggle Switches T103SHZQE
SWITCH TOGGLE SPDT 2A 120V

SWITCH TOGGLE SPDT 2A 120V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1087-ND 70128495 T103SHZQE T103SHZQE
Product Name Toggle Switches Switch, Toggle, TINY, ON-OFF-ON, SolderTerminalS, SPDT Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details