S6A is a double-pole, double-throw toggle switch with solder lug terminals, rated for 20A resistive AC at 125V and 10A at 250V, with a 20A DC rating at 30V and 8A inductive AC at 125V with a power factor of 0.6. The angle of throw is 21°. The case is phenolic resin with a brass toggle and bushing, both chrome-plated, and terminals are brass with tin plating. It has a maximum panel thickness requirement of 0.158" (4.0mm) and mechanical life of 50,000 operations. It meets UL and CSA standards only when ordered with appropriate markings. The switch dimensions include a 12.5mm mounting hole diameter and a 2.4mm keyway. Standard hardware includes an AT504M knurled nut, AT508 lockwasher, and AT527M backup hex nut.
S1AWB-WL
Toggle Switch DPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
TOGGLE SWITCH, DPDT, 20A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches DPDT ON-ON MED CAP SOLDER LUG
SWITCH TOGGLE DPDT 20A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S6A | 360-2911-ND | 2300-S6A | S6A | 14C7476 | S6A | S6A |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switch, Dpdt, 20A, 125V; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |